HARTING Inc. of North America Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts 9691827421

Description
Manufacturer: HARTING Category: Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts Package: Bulk Product Status: Active Type: Power Contact Type: Female Socket Contact Form: Machined Contact Termination: Crimp Contact Finish Thickness: 8.00µin (0.203µm) Termination Finish: Gold
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts Package: Bulk Product Status: Active Type: Power Contact Type: Female Socket Contact Form: Machined Contact Termination: Crimp Contact Finish Thickness: 8.00µin (0.203µm) Termination Finish: Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts - 09691827421 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts
09691827421
Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts 09691827421
Manufacturer: HARTING Category: Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts Package: Bulk Product Status: Active Type: Power Contact Type: Female Socket Contact Form: Machined Contact Termination: Crimp Contact Finish Thickness: 8.00µin (0.203µm) Termination Finish: Gold

Manufacturer: HARTING
Category: Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts
Package: Bulk
Product Status: Active
Type: Power
Contact Type: Female Socket
Contact Form: Machined
Contact Termination: Crimp
Contact Finish Thickness: 8.00µin (0.203µm)
Termination Finish: Gold

Buy Now Datasheet
D Sub Pwr Contact, Skt, 14-12Awg, Crimp; For Use With Harting - 17AC1256 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Pwr Contact, Skt, 14-12Awg, Crimp; For Use With Harting
17AC1256
D Sub Pwr Contact, Skt, 14-12Awg, Crimp; For Use With Harting 17AC1256
D SUB PWR CONTACT, SKT, 14-12AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact RoHS Compliant: Yes

D SUB PWR CONTACT, SKT, 14-12AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact RoHS Compliant: Yes

Supplier's Site
D Sub Pwr Contact, Skt, 14-12Awg, Crimp; For Use With Harting - 44J6421 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Pwr Contact, Skt, 14-12Awg, Crimp; For Use With Harting
44J6421
D Sub Pwr Contact, Skt, 14-12Awg, Crimp; For Use With Harting 44J6421
D SUB PWR CONTACT, SKT, 14-12AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes

D SUB PWR CONTACT, SKT, 14-12AWG, CRIMP; For Use With:Harting D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 09691827421 17AC1256
Product Name Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts D Sub Pwr Contact, Skt, 14-12Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2203265-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details