HARTING Inc. of North America D Sub Power Contact, Socket, Solder; For Use With Harting 9691817821

Description
D SUB POWER CONTACT, SOCKET, SOLDER; For Use With:Harting D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination RoHS Compliant: Yes
Description
D SUB POWER CONTACT, SOCKET, SOLDER; For Use With:Harting D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Power Contact, Socket, Solder; For Use With Harting - 17AC4819 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Power Contact, Socket, Solder; For Use With Harting
17AC4819
D Sub Power Contact, Socket, Solder; For Use With Harting 17AC4819
D SUB POWER CONTACT, SOCKET, SOLDER; For Use With:Harting D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination RoHS Compliant: Yes

D SUB POWER CONTACT, SOCKET, SOLDER; For Use With:Harting D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 17AC4819
Product Name D Sub Power Contact, Socket, Solder; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-247-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details