HARTING Inc. of North America Contact, Power, D Sub Combo, Socket, Solder; For Use With Harting 9691817423

Description
CONTACT, POWER, D SUB COMBO, SOCKET, SOLDER; For Use With:D Sub-M Series Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, POWER, D SUB COMBO, SOCKET, SOLDER; For Use With:D Sub-M Series Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Power, D Sub Combo, Socket, Solder; For Use With Harting - 44J6409 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Power, D Sub Combo, Socket, Solder; For Use With Harting
44J6409
Contact, Power, D Sub Combo, Socket, Solder; For Use With Harting 44J6409
CONTACT, POWER, D SUB COMBO, SOCKET, SOLDER; For Use With:D Sub-M Series Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG RoHS Compliant: Yes

CONTACT, POWER, D SUB COMBO, SOCKET, SOLDER; For Use With:D Sub-M Series Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 44J6409
Product Name Contact, Power, D Sub Combo, Socket, Solder; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details