HARTING Inc. of North America Contact, Power, D Sub Combo, Socket, Solder; For Use With Harting 9691817421

Description
CONTACT, POWER, D SUB COMBO, SOCKET, SOLDER; For Use With:D Sub-M Series Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, POWER, D SUB COMBO, SOCKET, SOLDER; For Use With:D Sub-M Series Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Power, D Sub Combo, Socket, Solder; For Use With Harting - 44J6407 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Power, D Sub Combo, Socket, Solder; For Use With Harting
44J6407
Contact, Power, D Sub Combo, Socket, Solder; For Use With Harting 44J6407
CONTACT, POWER, D SUB COMBO, SOCKET, SOLDER; For Use With:D Sub-M Series Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes

CONTACT, POWER, D SUB COMBO, SOCKET, SOLDER; For Use With:D Sub-M Series Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 44J6407
Product Name Contact, Power, D Sub Combo, Socket, Solder; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Specs
Type Contact
Material Silver Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details