HARTING Inc. of North America Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts 9691817420

Description
Manufacturer: HARTING Category: Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts Package: Bulk Product Status: Active Type: Power Contact Type: Female Socket Contact Form: Machined Contact Termination: Solder Cup Contact Material: Copper Alloy Contact Finish: Gold
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts Package: Bulk Product Status: Active Type: Power Contact Type: Female Socket Contact Form: Machined Contact Termination: Solder Cup Contact Material: Copper Alloy Contact Finish: Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts - 09691817420 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts
09691817420
Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts 09691817420
Manufacturer: HARTING Category: Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts Package: Bulk Product Status: Active Type: Power Contact Type: Female Socket Contact Form: Machined Contact Termination: Solder Cup Contact Material: Copper Alloy Contact Finish: Gold

Manufacturer: HARTING
Category: Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts
Package: Bulk
Product Status: Active
Type: Power
Contact Type: Female Socket
Contact Form: Machined
Contact Termination: Solder Cup
Contact Material: Copper Alloy
Contact Finish: Gold

Buy Now Datasheet
Contact, Power, Socket, Solder; For Use With Harting - 30M6739 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Power, Socket, Solder; For Use With Harting
30M6739
Contact, Power, Socket, Solder; For Use With Harting 30M6739
CONTACT, POWER, SOCKET, SOLDER; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Solder RoHS Compliant: Yes

CONTACT, POWER, SOCKET, SOLDER; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 09691817420 30M6739
Product Name Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts Contact, Power, Socket, Solder; For Use With Harting
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tellurium Copper (Deoxidized Grades) - C14500 - National Bronze & Metals Inc.
Specs
Type EDM Electrode; Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Rod Stock (optional feature)
View Details