HARTING Inc. of North America D Sub Contact, Socket, 10-8Awg, Solder; For Use With Harting 9691815423

Description
D SUB CONTACT, SOCKET, 10-8AWG, SOLDER; For Use With:D-Sub Power Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; Product Range:-RoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, 10-8AWG, SOLDER; For Use With:D-Sub Power Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 10-8Awg, Solder; For Use With Harting - 44J6403 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 10-8Awg, Solder; For Use With Harting
44J6403
D Sub Contact, Socket, 10-8Awg, Solder; For Use With Harting 44J6403
D SUB CONTACT, SOCKET, 10-8AWG, SOLDER; For Use With:D-Sub Power Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; Product Range:-RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 10-8AWG, SOLDER; For Use With:D-Sub Power Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 44J6403
Product Name D Sub Contact, Socket, 10-8Awg, Solder; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1719103-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details