HARTING Inc. of North America Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts 9691815421

Description
Manufacturer: HARTING Category: Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts Package: Bulk Product Status: Active Type: Power Contact Type: Female Socket Contact Form: Machined Contact Finish Thickness: 31.5µin (0.80µm) Termination Finish Thickness: 8.00µin (0.203µm) Contact Finish: Gold
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts Package: Bulk Product Status: Active Type: Power Contact Type: Female Socket Contact Form: Machined Contact Finish Thickness: 31.5µin (0.80µm) Termination Finish Thickness: 8.00µin (0.203µm) Contact Finish: Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts - 09691815421 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts
09691815421
Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts 09691815421
Manufacturer: HARTING Category: Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts Package: Bulk Product Status: Active Type: Power Contact Type: Female Socket Contact Form: Machined Contact Finish Thickness: 31.5µin (0.80µm) Termination Finish Thickness: 8.00µin (0.203µm) Contact Finish: Gold

Manufacturer: HARTING
Category: Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts
Package: Bulk
Product Status: Active
Type: Power
Contact Type: Female Socket
Contact Form: Machined
Contact Finish Thickness: 31.5µin (0.80µm)
Termination Finish Thickness: 8.00µin (0.203µm)
Contact Finish: Gold

Buy Now Datasheet
D Sub Contact, Socket, 14-12Awg, Solder; For Use With Harting - 44J6402 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 14-12Awg, Solder; For Use With Harting
44J6402
D Sub Contact, Socket, 14-12Awg, Solder; For Use With Harting 44J6402
D SUB CONTACT, SOCKET, 14-12AWG, SOLDER; For Use With:D-Sub Power Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 14-12AWG, SOLDER; For Use With:D-Sub Power Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 09691815421 44J6402
Product Name Connectors, Interconnects-D-Sub, D-Shaped Connectors-D-Sub, D-Shaped Connector Contacts D Sub Contact, Socket, 14-12Awg, Solder; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2141859-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details