HARTING Inc. of North America D Sub Coax Contact, Socket, Crimp/solder; For Use With Harting 9691815140

Description
D SUB COAX CONTACT, SOCKET, CRIMP/SOLDER; For Use With:D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Product Range:- RoHS Compliant: Yes
Description
D SUB COAX CONTACT, SOCKET, CRIMP/SOLDER; For Use With:D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Coax Contact, Socket, Crimp/solder; For Use With Harting - 44J6399 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Coax Contact, Socket, Crimp/solder; For Use With Harting
44J6399
D Sub Coax Contact, Socket, Crimp/solder; For Use With Harting 44J6399
D SUB COAX CONTACT, SOCKET, CRIMP/SOLDER; For Use With:D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Product Range:- RoHS Compliant: Yes

D SUB COAX CONTACT, SOCKET, CRIMP/SOLDER; For Use With:D-Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 44J6399
Product Name D Sub Coax Contact, Socket, Crimp/solder; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1241930-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details