COMBO D-SUB PLUG HOUSING, DE-5W1, STEEL; No. of Positions:5Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DE; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting Signal & Power RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 17AC4815 |
| Product Name | Combo D-Sub Plug Housing, De-5W1, Steel; No. Of Positions Harting |