HARTING Inc. of North America Combo D-Sub Housing, Plug, De-2W2, Steel; No. Of Positions Harting 9691100522

Description
COMBO D-SUB HOUSING, PLUG, DE-2W2, STEEL; No. of Positions:2Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DE-2W2C; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting D Sub Crimp RoHS Compliant: Yes
Description
COMBO D-SUB HOUSING, PLUG, DE-2W2, STEEL; No. of Positions:2Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DE-2W2C; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting D Sub Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Housing, Plug, De-2W2, Steel; No. Of Positions Harting - 17AC1250 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Housing, Plug, De-2W2, Steel; No. Of Positions Harting
17AC1250
Combo D-Sub Housing, Plug, De-2W2, Steel; No. Of Positions Harting 17AC1250
COMBO D-SUB HOUSING, PLUG, DE-2W2, STEEL; No. of Positions:2Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DE-2W2C; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting D Sub Crimp RoHS Compliant: Yes

COMBO D-SUB HOUSING, PLUG, DE-2W2, STEEL; No. of Positions:2Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DE-2W2C; Product Range:-; Gender:Plug; Connector Body Material:Steel Body; For Use With:Harting D Sub Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC1250
Product Name Combo D-Sub Housing, Plug, De-2W2, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details