HARTING Inc. of North America Combo D-Sub Rcpt Housing, De-5W1, Steel; No. Of Positions Harting 9691017051

Description
COMBO D-SUB RCPT HOUSING, DE-5W1, STEEL; No. of Positions:5Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DE; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting Signal & Power RoHS Compliant: Yes
Description
COMBO D-SUB RCPT HOUSING, DE-5W1, STEEL; No. of Positions:5Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DE; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting Signal & Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Rcpt Housing, De-5W1, Steel; No. Of Positions Harting - 17AC4814 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Rcpt Housing, De-5W1, Steel; No. Of Positions Harting
17AC4814
Combo D-Sub Rcpt Housing, De-5W1, Steel; No. Of Positions Harting 17AC4814
COMBO D-SUB RCPT HOUSING, DE-5W1, STEEL; No. of Positions:5Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DE; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting Signal & Power RoHS Compliant: Yes

COMBO D-SUB RCPT HOUSING, DE-5W1, STEEL; No. of Positions:5Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DE; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Harting Signal & Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC4814
Product Name Combo D-Sub Rcpt Housing, De-5W1, Steel; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details