HARTING Inc. of North America Housing, D Sub Comb, Receptacle, De-2W2C; No. Of Positions Harting 9691000022

Description
HOUSING, D SUB COMB, RECEPTACLE, DE-2W2C; No. of Positions:2Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DE-2W2C; Product Range:D Sub-M Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
HOUSING, D SUB COMB, RECEPTACLE, DE-2W2C; No. of Positions:2Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DE-2W2C; Product Range:D Sub-M Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, D Sub Comb, Receptacle, De-2W2C; No. Of Positions Harting - 44J6397 - Newark, An Avnet Company
Chicago, IL, United States
Housing, D Sub Comb, Receptacle, De-2W2C; No. Of Positions Harting
44J6397
Housing, D Sub Comb, Receptacle, De-2W2C; No. Of Positions Harting 44J6397
HOUSING, D SUB COMB, RECEPTACLE, DE-2W2C; No. of Positions:2Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DE-2W2C; Product Range:D Sub-M Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

HOUSING, D SUB COMB, RECEPTACLE, DE-2W2C; No. of Positions:2Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DE-2W2C; Product Range:D Sub-M Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44J6397
Product Name Housing, D Sub Comb, Receptacle, De-2W2C; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details