HARTING Inc. of North America D-Sub Connectors 9691000022

Description
D-Sub Mixed Contact Connectors D SUB FE
Request a Quote Datasheet
Description
D-Sub Mixed Contact Connectors D SUB FE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09691000022 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09691000022
D-Sub Connectors 09691000022
D-Sub Mixed Contact Connectors D SUB FE

D-Sub Mixed Contact Connectors D SUB FE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
09691000022
D-Sub Connectors 09691000022
D SUB FE 2W2C without contact

D SUB FE 2W2C without contact

Buy Now
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Housings
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Housings
Manufacturer: HARTING Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Housings Package: Bulk Product Status: Active Connector Style: D-Sub, Combo Connector Type: Receptacle for Female Contacts Number of Positions: 2 (Coax or Power) Shell Size, Connector Layout: 1 (DE, E) - 2V2, 2W2C Contact Type: Coax or Power Mounting Type: Free Hanging (In-Line)

Manufacturer: HARTING
Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Housings
Package: Bulk
Product Status: Active
Connector Style: D-Sub, Combo
Connector Type: Receptacle for Female Contacts
Number of Positions: 2 (Coax or Power)
Shell Size, Connector Layout: 1 (DE, E) - 2V2, 2W2C
Contact Type: Coax or Power
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet
D-Sub, D-Shaped Connector Housings - 09691000022 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
09691000022
D-Sub, D-Shaped Connector Housings 09691000022
CONN D-SUB HOUSING RCPT 2POS

CONN D-SUB HOUSING RCPT 2POS

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09691000022 09691000022
Product Name D-Sub Connectors Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Housings D-Sub, D-Shaped Connector Housings
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details