HARTING Inc. of North America D-Sub Connectors 9684637812

Description
D-Sub Standard Connectors D-SUB ''US'' 3
Request a Quote Datasheet
Description
D-Sub Standard Connectors D-SUB ''US'' 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09684637812 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09684637812
D-Sub Connectors 09684637812
D-Sub Standard Connectors D-SUB ''US'' 3

D-Sub Standard Connectors D-SUB ''US'' 3

Buy Now
Standard D Sub Connector; No. Of Contacts Harting - 96F2615 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector; No. Of Contacts Harting
96F2615
Standard D Sub Connector; No. Of Contacts Harting 96F2615
STANDARD D SUB CONNECTOR; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:PCB Series; Connector Body Material:Metal Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

STANDARD D SUB CONNECTOR; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:PCB Series; Connector Body Material:Metal Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Conn, Plug, 37Pos, Th; No. Of Contacts Harting - 17AC1248 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 37Pos, Th; No. Of Contacts Harting
17AC1248
D-Sub Conn, Plug, 37Pos, Th; No. Of Contacts Harting 17AC1248
D-SUB CONN, PLUG, 37POS, TH; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

D-SUB CONN, PLUG, 37POS, TH; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09684637812 96F2615
Product Name D-Sub Connectors Standard D Sub Connector; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data