HARTING Inc. of North America D-Sub Connectors 9684537612

Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote
Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09684537612 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09684537612
D-Sub Connectors 09684537612
D-Sub Standard Connectors DSUB SV FEM SS

D-Sub Standard Connectors DSUB SV FEM SS

Buy Now
Standard D Sub Connector; No. Of Contacts Harting - 96F2588 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector; No. Of Contacts Harting
96F2588
Standard D Sub Connector; No. Of Contacts Harting 96F2588
STANDARD D SUB CONNECTOR; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:PCB Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

STANDARD D SUB CONNECTOR; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:PCB Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
D-Sub Conn, Rcpt, 37Pos, Th; No. Of Contacts Harting - 17AC1247 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 37Pos, Th; No. Of Contacts Harting
17AC1247
D-Sub Conn, Rcpt, 37Pos, Th; No. Of Contacts Harting 17AC1247
D-SUB CONN, RCPT, 37POS, TH; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, RCPT, 37POS, TH; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09684537612 96F2588 17AC1247
Product Name D-Sub Connectors Standard D Sub Connector; No. Of Contacts Harting D-Sub Conn, Rcpt, 37Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V28F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MCX (M) St. Connector for RG58 Cable - ET-MMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details