HARTING Inc. of North America D-Sub Connectors 9683537613

Description
D-Sub Standard Connectors 25P DSUB FEMAL
Request a Quote
Description
D-Sub Standard Connectors 25P DSUB FEMAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09683537613 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09683537613
D-Sub Connectors 09683537613
D-Sub Standard Connectors 25P DSUB FEMAL

D-Sub Standard Connectors 25P DSUB FEMAL

Buy Now
D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting - 93C8093 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting
93C8093
D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting 93C8093
D-SUB CONN, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09683537613 93C8093
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details