HARTING Inc. of North America D-Sub Connectors 9683537612

Description
D-Sub Standard Connectors D-SUB US 25F-E
Request a Quote
Description
D-Sub Standard Connectors D-SUB US 25F-E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09683537612 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09683537612
D-Sub Connectors 09683537612
D-Sub Standard Connectors D-SUB US 25F-E

D-Sub Standard Connectors D-SUB US 25F-E

Buy Now
D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting - 17AC1243 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting
17AC1243
D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting 17AC1243
D-SUB CONN, RCPT, 25POS, TH; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Thermoplast ic Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, RCPT, 25POS, TH; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Thermoplastic Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09683537612 17AC1243
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 136465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details