HARTING Inc. of North America D-Sub Connectors 9683535613

Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote Datasheet
Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09683535613 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09683535613
D-Sub Connectors 09683535613
D-Sub Standard Connectors DSUB SV FEM SS

D-Sub Standard Connectors DSUB SV FEM SS

Buy Now
D-Sub Connector Assemblies - 09683535613 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
09683535613
D-Sub Connector Assemblies 09683535613
CONN D-SUB RCPT 25POS R/A SLDR

CONN D-SUB RCPT 25POS R/A SLDR

Supplier's Site Datasheet
D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting - 93C8092 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting
93C8092
D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting 93C8092
D-SUB CONN, RCPT, 25POS, TH; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 25POS, TH; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09683535613 09683535613 93C8092
Product Name D-Sub Connectors D-Sub Connector Assemblies D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1377G12-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details