HARTING Inc. of North America D-Sub Connectors 9682637812

Description
D-Sub Standard Connectors D-SUB ''US'' 1
Request a Quote
Description
D-Sub Standard Connectors D-SUB ''US'' 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09682637812 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09682637812
D-Sub Connectors 09682637812
D-Sub Standard Connectors D-SUB ''US'' 1

D-Sub Standard Connectors D-SUB ''US'' 1

Buy Now
Standard D Sub Connector; No. Of Contacts Harting - 96F2613 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector; No. Of Contacts Harting
96F2613
Standard D Sub Connector; No. Of Contacts Harting 96F2613
STANDARD D SUB CONNECTOR; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:PCB Series; Connector Body Material:Thermoplast ic Body; Contact Material:Copper Alloy RoHS Compliant: Yes

STANDARD D SUB CONNECTOR; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:PCB Series; Connector Body Material:Thermoplastic Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09682637812 96F2613
Product Name D-Sub Connectors Standard D Sub Connector; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Telephone Jack - 859 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
D-Sub Connector Assemblies - 2262-A28410-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details