HARTING Inc. of North America D-Sub Connectors 9682537612

Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote Datasheet
Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09682537612 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09682537612
D-Sub Connectors 09682537612
D-Sub Standard Connectors DSUB SV FEM SS

D-Sub Standard Connectors DSUB SV FEM SS

Buy Now
Standard D Sub Connector; No. Of Contacts Harting - 96F2586 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector; No. Of Contacts Harting
96F2586
Standard D Sub Connector; No. Of Contacts Harting 96F2586
STANDARD D SUB CONNECTOR; No. of Contacts:15Contacts; Gender:Socket; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:PCB Series; Connector Body Material:Thermoplast ic Body; Contact Material:Copper Alloy RoHS Compliant: Yes

STANDARD D SUB CONNECTOR; No. of Contacts:15Contacts; Gender:Socket; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:PCB Series; Connector Body Material:Thermoplastic Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting - 17AC1237 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting
17AC1237
D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting 17AC1237
D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Thermoplast ic Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Thermoplastic Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09682537612 96F2586
Product Name D-Sub Connectors Standard D Sub Connector; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details