HARTING Inc. of North America D-Sub Connectors 9682535612

Description
D-Sub Standard Connectors D-SUB US 15F
Request a Quote
Description
D-Sub Standard Connectors D-SUB US 15F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09682535612 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09682535612
D-Sub Connectors 09682535612
D-Sub Standard Connectors D-SUB US 15F

D-Sub Standard Connectors D-SUB US 15F

Buy Now
D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting - 17AC1235 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting
17AC1235
D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting 17AC1235
D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09682535612 17AC1235
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details