HARTING Inc. of North America D-Sub Connectors 9681635812

Description
D-Sub Standard Connectors D-SUB US 9M
Request a Quote Datasheet
Description
D-Sub Standard Connectors D-SUB US 9M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09681635812 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09681635812
D-Sub Connectors 09681635812
D-Sub Standard Connectors D-SUB US 9M

D-Sub Standard Connectors D-SUB US 9M

Buy Now
D-Sub Connector Assemblies - 09681635812 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
09681635812
D-Sub Connector Assemblies 09681635812
CONN D-SUB PLUG 9POS R/A SLDR

CONN D-SUB PLUG 9POS R/A SLDR

Supplier's Site Datasheet
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting - 93C8083 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting
93C8083
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting 93C8083
D-SUB CONN, PLUG, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09681635812 09681635812 93C8083
Product Name D-Sub Connectors D-Sub Connector Assemblies D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details