Manufacturer: HARTING
Win Source Part Number: 1333193-09681537613
Category: Connectors, Interconnects>D-Sub,
Packaging: Bulk
Number of Positions: 9
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Form: Stamped
Contact Material: Copper Alloy
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Through Hole, Right Angle
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel
Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Temperature Range - Operating: -55°C ~ 125°C
Backset Spacing: 0.318" (8.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9681537613,1195-2800
RoHS Status: ROHS3 Compliant
D-Sub Standard Connectors DSUB SV FEM SS
D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333193-09681537613 | 09681537613 | 93C8082 | 17AC1231 |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D-Sub Connectors | D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting | D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting |
| Termination | Solder | Through Hole | Solder |