HARTING Inc. of North America D-Sub Connectors 9681537612

Description
D-Sub Standard Connectors 9P DSUB FEMALE
Request a Quote Datasheet
Description
D-Sub Standard Connectors 9P DSUB FEMALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09681537612 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09681537612
D-Sub Connectors 09681537612
D-Sub Standard Connectors 9P DSUB FEMALE

D-Sub Standard Connectors 9P DSUB FEMALE

Buy Now
Standard D Sub Connector; No. Of Contacts Harting - 96F2616 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector; No. Of Contacts Harting
96F2616
Standard D Sub Connector; No. Of Contacts Harting 96F2616
Standard D SUB Connector; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:PCB Series; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Standard D SUB Connector; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:PCB Series; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09681537612 96F2616
Product Name D-Sub Connectors Standard D Sub Connector; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details