HARTING Inc. of North America D-Sub Connectors 9681535613

Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote Datasheet
Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09681535613 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09681535613
D-Sub Connectors 09681535613
D-Sub Standard Connectors DSUB SV FEM SS

D-Sub Standard Connectors DSUB SV FEM SS

Buy Now
D - SUB, D - SHAPED connectors - 09681535613 - 908781-09681535613 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 09681535613
908781-09681535613
D - SUB, D - SHAPED connectors - 09681535613 908781-09681535613
Manufacturer: HARTING Win Source Part Number: 908781-09681535613 Operating Temperature Range: -55°C ~ 125°C Features: 9 Position D-Sub Receptacle, Female Sockets Connector Package: Bulk Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9681535613, 1195-2798

Manufacturer: HARTING
Win Source Part Number: 908781-09681535613
Operating Temperature Range: -55°C ~ 125°C
Features: 9 Position D-Sub Receptacle, Female Sockets Connector
Package: Bulk
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9681535613, 1195-2798

Buy Now Datasheet
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting - 93C8081 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting
93C8081
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting 93C8081
D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09681535613 908781-09681535613 93C8081
Product Name D-Sub Connectors D - SUB, D - SHAPED connectors - 09681535613 D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Specs
Connector Type Automotive Connector
View Details