HARTING Inc. of North America D-Sub Connectors 9676507658

Description
D-Sub Standard Connectors DSUB IP67 ML A
Request a Quote Datasheet
Description
D-Sub Standard Connectors DSUB IP67 ML A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09676507658 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09676507658
D-Sub Connectors 09676507658
D-Sub Standard Connectors DSUB IP67 ML A

D-Sub Standard Connectors DSUB IP67 ML A

Buy Now
D-Sub Conn, Plug, 50Pos, Th; No. Of Contacts Harting - 62M1848 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 50Pos, Th; No. Of Contacts Harting
62M1848
D-Sub Conn, Plug, 50Pos, Th; No. Of Contacts Harting 62M1848
D-SUB CONN, PLUG, 50POS, TH; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 50POS, TH; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09676507658 62M1848
Product Name D-Sub Connectors D-Sub Conn, Plug, 50Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details