HARTING Inc. of North America D-Sub Connectors 9675256715

Description
D-Sub Standard Connectors D SUB IP67_25
Request a Quote
Description
D-Sub Standard Connectors D SUB IP67_25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09675256715 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09675256715
D-Sub Connectors 09675256715
D-Sub Standard Connectors D SUB IP67_25

D-Sub Standard Connectors D SUB IP67_25

Buy Now
D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting - 17AC4812 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting
17AC4812
D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting 17AC4812
D-SUB CONN, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09675256715 17AC4812
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers