HARTING Inc. of North America D-Sub Connectors 9675157675

Description
D-Sub Standard Connectors D SUB IP67_15
Request a Quote
Description
D-Sub Standard Connectors D SUB IP67_15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09675157675 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09675157675
D-Sub Connectors 09675157675
D-Sub Standard Connectors D SUB IP67_15

D-Sub Standard Connectors D SUB IP67_15

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
9675157675
D-Sub Connectors 9675157675
DSub Connector

DSub Connector

Buy Now
D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting - 17AC1224 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
17AC1224
D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting 17AC1224
D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09675157675 17AC1224
Product Name D-Sub Connectors D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-606-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details