HARTING Inc. of North America D-Sub Connectors 9675157615

Description
D-Sub Standard Connectors D SUB IP67_15
Request a Quote
Description
D-Sub Standard Connectors D SUB IP67_15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09675157615 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09675157615
D-Sub Connectors 09675157615
D-Sub Standard Connectors D SUB IP67_15

D-Sub Standard Connectors D SUB IP67_15

Buy Now
D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting - 17AC4811 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting
17AC4811
D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting 17AC4811
D-SUB CONN, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09675157615 17AC4811
Product Name D-Sub Connectors D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
D-Sub, D-Shaped Connector Backshells, Hoods - 2262-A97004-512-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; 180°
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details