HARTING Inc. of North America D-Sub Connectors 9675156715

Description
D-Sub Standard Connectors D SUB IP67_15
Request a Quote
Description
D-Sub Standard Connectors D SUB IP67_15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09675156715 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09675156715
D-Sub Connectors 09675156715
D-Sub Standard Connectors D SUB IP67_15

D-Sub Standard Connectors D SUB IP67_15

Buy Now
D-Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Harting - 17AC4810 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Harting
17AC4810
D-Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Harting 17AC4810
D-SUB CONN, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09675156715 17AC4810
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 136487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details