HARTING Inc. of North America D-Sub Connectors 9675099675

Description
D-Sub Standard Connectors D SUB IP67_ 9
Request a Quote
Description
D-Sub Standard Connectors D SUB IP67_ 9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09675099675 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09675099675
D-Sub Connectors 09675099675
D-Sub Standard Connectors D SUB IP67_ 9

D-Sub Standard Connectors D SUB IP67_ 9

Buy Now
D-Sub Ip67 9Pin Male, Straight Solder Pins, Rear Plastic Mounting, W/ M3 Thread, Board Locks, Pls4 Rohs Compliant Harting - 44J6336 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Ip67 9Pin Male, Straight Solder Pins, Rear Plastic Mounting, W/ M3 Thread, Board Locks, Pls4 Rohs Compliant Harting
44J6336
D-Sub Ip67 9Pin Male, Straight Solder Pins, Rear Plastic Mounting, W/ M3 Thread, Board Locks, Pls4 Rohs Compliant Harting 44J6336
D-Sub IP67 9pin male, straight solder pins, rear plastic mounting, w/ M3 thread, board locks, PLS4 RoHS Compliant: Yes

D-Sub IP67 9pin male, straight solder pins, rear plastic mounting, w/ M3 thread, board locks, PLS4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09675099675 44J6336
Product Name D-Sub Connectors D-Sub Ip67 9Pin Male, Straight Solder Pins, Rear Plastic Mounting, W/ M3 Thread, Board Locks, Pls4 Rohs Compliant Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Black Zinc Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details