HARTING Inc. of North America Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 9675099615

Description
Win Source Part Number: 1350237-09675099615 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 9 Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold or Gold-Palladium Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Form: Machined Wire Gauge: 20 AWG Contact Material: Copper Alloy Connector Style: D-Sub Ingress Protection: IP67 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-0 Standard Package: 50 Flange Feature: Housing/Shell (M3) Shell Material, Finish: Brass, Tin Plated Dielectric Material: Thermoplastic, Glass Filled Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING
Request a Quote Datasheet
Description
Win Source Part Number: 1350237-09675099615 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 9 Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold or Gold-Palladium Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Form: Machined Wire Gauge: 20 AWG Contact Material: Copper Alloy Connector Style: D-Sub Ingress Protection: IP67 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-0 Standard Package: 50 Flange Feature: Housing/Shell (M3) Shell Material, Finish: Brass, Tin Plated Dielectric Material: Thermoplastic, Glass Filled Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1350237-09675099615 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1350237-09675099615
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1350237-09675099615
Win Source Part Number: 1350237-09675099615 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Number of Positions: 9 Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold or Gold-Palladium Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Form: Machined Wire Gauge: 20 AWG Contact Material: Copper Alloy Connector Style: D-Sub Ingress Protection: IP67 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-0 Standard Package: 50 Flange Feature: Housing/Shell (M3) Shell Material, Finish: Brass, Tin Plated Dielectric Material: Thermoplastic, Glass Filled Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Panel Mount Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING

Win Source Part Number: 1350237-09675099615
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Number of Positions: 9
Features: Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold or Gold-Palladium
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Contact Form: Machined
Wire Gauge: 20 AWG
Contact Material: Copper Alloy
Connector Style: D-Sub
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Standard Package: 50
Flange Feature: Housing/Shell (M3)
Shell Material, Finish: Brass, Tin Plated
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Panel Mount
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING

Buy Now Datasheet
D-Sub Connectors - 09675099615 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09675099615
D-Sub Connectors 09675099615
D-Sub Standard Connectors D SUB IP67_ 9

D-Sub Standard Connectors D SUB IP67_ 9

Buy Now
Harting Product Rohs Compliant Harting - 44J6334 - Newark, An Avnet Company
Chicago, IL, United States
Harting Product Rohs Compliant Harting
44J6334
Harting Product Rohs Compliant Harting 44J6334
HARTING PRODUCT ROHS COMPLIANT: YES

HARTING PRODUCT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1350237-09675099615 09675099615 44J6334
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D-Sub Connectors Harting Product Rohs Compliant Harting
Termination Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Circular Connector Contacts - 006-0912-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details