HARTING Inc. of North America D-Sub Connectors 9675097675

Description
D-Sub Standard Connectors D SUB IP 67 9
Request a Quote
Description
D-Sub Standard Connectors D SUB IP 67 9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09675097675 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09675097675
D-Sub Connectors 09675097675
D-Sub Standard Connectors D SUB IP 67 9

D-Sub Standard Connectors D SUB IP 67 9

Buy Now
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting - 17AC1222 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting
17AC1222
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting 17AC1222
D-SUB CONN, PLUG, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy; Contact Plating:Gold PlatedRoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy; Contact Plating:Gold PlatedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09675097675 17AC1222
Product Name D-Sub Connectors D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products