HARTING Inc. of North America D-Sub Connectors 9675097658

Description
D-Sub Standard Connectors 9P DSUB IP67 R
Request a Quote
Description
D-Sub Standard Connectors 9P DSUB IP67 R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09675097658 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09675097658
D-Sub Connectors 09675097658
D-Sub Standard Connectors 9P DSUB IP67 R

D-Sub Standard Connectors 9P DSUB IP67 R

Buy Now
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting - 44J6329 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting
44J6329
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting 44J6329
D-SUB CONN, PLUG, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09675097658 44J6329
Product Name D-Sub Connectors D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products