HARTING Inc. of North America D-Sub Connectors 9675097615

Description
D-Sub Standard Connectors DSub Min D
Request a Quote
Description
D-Sub Standard Connectors DSub Min D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09675097615 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09675097615
D-Sub Connectors 09675097615
D-Sub Standard Connectors DSub Min D

D-Sub Standard Connectors DSub Min D

Buy Now
D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting - 41J3056 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting
41J3056
D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting 41J3056
D-SUB CONN, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting - 17AC4809 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting
17AC4809
D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting 17AC4809
D-SUB CONN, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09675097615 41J3056 17AC4809
Product Name D-Sub Connectors D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1216-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
2 suppliers