HARTING Inc. of North America D-Sub Connectors 9675096715

Description
D-Sub Standard Connectors DSub Min D
Request a Quote Datasheet
Description
D-Sub Standard Connectors DSub Min D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09675096715 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09675096715
D-Sub Connectors 09675096715
D-Sub Standard Connectors DSub Min D

D-Sub Standard Connectors DSub Min D

Buy Now
D-Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Harting - 17AC4808 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Harting
17AC4808
D-Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Harting 17AC4808
D-SUB CONN, RCPT, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

Supplier's Site Datasheet
IP 67 D-Sub tinned metal shell (Female)9 position - 70070105 - Allied Electronics, Inc.
Fort Worth, TX, USA
IP 67 D-Sub tinned metal shell (Female)9 position
70070105
IP 67 D-Sub tinned metal shell (Female)9 position 70070105
IP 67 D-Sub tinned metal shell (Female)9 position

IP 67 D-Sub tinned metal shell (Female)9 position

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09675096715 17AC4808 70070105
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Harting IP 67 D-Sub tinned metal shell (Female)9 position
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190619 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details