HARTING Inc. of North America D-Sub Connectors 9674154715

Description
D-Sub Standard Connectors D SUB IP 67 15
Request a Quote
Description
D-Sub Standard Connectors D SUB IP 67 15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09674154715 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09674154715
D-Sub Connectors 09674154715
D-Sub Standard Connectors D SUB IP 67 15

D-Sub Standard Connectors D SUB IP 67 15

Buy Now
D-Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Harting - 17AC4802 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Harting
17AC4802
D-Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Harting 17AC4802
D-SUB CONN, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09674154715 17AC4802
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data