HARTING Inc. of North America D-Sub Connectors 9674095615

Description
D-Sub Standard Connectors D SUB IP 67 9
Request a Quote
Description
D-Sub Standard Connectors D SUB IP 67 9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09674095615 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09674095615
D-Sub Connectors 09674095615
D-Sub Standard Connectors D SUB IP 67 9

D-Sub Standard Connectors D SUB IP 67 9

Buy Now
D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting - 44J6317 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting
44J6317
D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting 44J6317
D-SUB CONN, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting - 17AC4801 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting
17AC4801
D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting 17AC4801
D-SUB CONN, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09674095615 44J6317 17AC4801
Product Name D-Sub Connectors D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1314 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details