HARTING Inc. of North America D-Sub Connectors 9674094715

Description
D-Sub Standard Connectors D SUB IP 67 9
Request a Quote
Description
D-Sub Standard Connectors D SUB IP 67 9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09674094715 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09674094715
D-Sub Connectors 09674094715
D-Sub Standard Connectors D SUB IP 67 9

D-Sub Standard Connectors D SUB IP 67 9

Buy Now
D-Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Harting - 17AC4800 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Harting
17AC4800
D-Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Harting 17AC4800
D-SUB CONN, RCPT, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09674094715 17AC4800
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details