HARTING Inc. of North America D-Sub Connectors 9672505604

Description
D-Sub Standard Connectors D SUB ML 50 PL
Request a Quote
Description
D-Sub Standard Connectors D SUB ML 50 PL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09672505604 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09672505604
D-Sub Connectors 09672505604
D-Sub Standard Connectors D SUB ML 50 PL

D-Sub Standard Connectors D SUB ML 50 PL

Buy Now
D-Sub Conn, Plug, 50Pos, Solder; No. Of Contacts Harting - 70H0553 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 50Pos, Solder; No. Of Contacts Harting
70H0553
D-Sub Conn, Plug, 50Pos, Solder; No. Of Contacts Harting 70H0553
D-SUB CONN, PLUG, 50POS, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

D-SUB CONN, PLUG, 50POS, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09672505604 70H0553
Product Name D-Sub Connectors D-Sub Conn, Plug, 50Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMB (F) St. PCB Mount Connector - ET-SBFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details