HARTING Inc. of North America D-Sub Connectors 9672375615

Description
D-Sub Standard Connectors D SUB ML 37 AU
Request a Quote
Description
D-Sub Standard Connectors D SUB ML 37 AU
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09672375615 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09672375615
D-Sub Connectors 09672375615
D-Sub Standard Connectors D SUB ML 37 AU

D-Sub Standard Connectors D SUB ML 37 AU

Buy Now
D-Sub Connectors - 09672375615 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09672375615
D-Sub Connectors 09672375615
D SUB MA STAMPED SOLDER CUP 37 AU2

D SUB MA STAMPED SOLDER CUP 37 AU2

Buy Now
D-Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Harting - 44J6313 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Harting
44J6313
D-Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Harting 44J6313
D-SUB CONN, PLUG, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

D-SUB CONN, PLUG, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09672375615 44J6313
Product Name D-Sub Connectors D-Sub Conn, Plug, 37Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products