HARTING Inc. of North America D-Sub Connectors 9672375604

Description
D-Sub Standard Connectors D SUB ML 37 PL
Request a Quote
Description
D-Sub Standard Connectors D SUB ML 37 PL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09672375604 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09672375604
D-Sub Connectors 09672375604
D-Sub Standard Connectors D SUB ML 37 PL

D-Sub Standard Connectors D SUB ML 37 PL

Buy Now
D-Sub Connector, Plug, 37Pos, Solder; No. Of Contacts Harting - 44J6312 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 37Pos, Solder; No. Of Contacts Harting
44J6312
D-Sub Connector, Plug, 37Pos, Solder; No. Of Contacts Harting 44J6312
D-SUB CONNECTOR, PLUG, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09672375604 44J6312
Product Name D-Sub Connectors D-Sub Connector, Plug, 37Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details