HARTING Inc. of North America D-Sub Connectors 9672374715

Description
D-Sub Standard Connectors D SUB FE 37 AU
Request a Quote
Description
D-Sub Standard Connectors D SUB FE 37 AU
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09672374715 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09672374715
D-Sub Connectors 09672374715
D-Sub Standard Connectors D SUB FE 37 AU

D-Sub Standard Connectors D SUB FE 37 AU

Buy Now
D-Sub Connectors - 09672374715 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09672374715
D-Sub Connectors 09672374715
D SUB FE STAMPED SOLDER CUP 37 AU2

D SUB FE STAMPED SOLDER CUP 37 AU2

Buy Now
D-Sub Conn, Rcpt, 37Pos, Solder; No. Of Contacts Harting - 17AC4796 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 37Pos, Solder; No. Of Contacts Harting
17AC4796
D-Sub Conn, Rcpt, 37Pos, Solder; No. Of Contacts Harting 17AC4796
D-SUB CONN, RCPT, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, RCPT, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09672374715 17AC4796
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 37Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A50018-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details