HARTING Inc. of North America D-Sub Connectors 9672374704

Description
D-Sub Standard Connectors 37P FEMALE SOL
Request a Quote Datasheet
Description
D-Sub Standard Connectors 37P FEMALE SOL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09672374704 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09672374704
D-Sub Connectors 09672374704
D-Sub Standard Connectors 37P FEMALE SOL

D-Sub Standard Connectors 37P FEMALE SOL

Buy Now
D-Sub Conn, Rcpt, 37Pos, Solder; No. Of Contacts Harting - 44J6310 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 37Pos, Solder; No. Of Contacts Harting
44J6310
D-Sub Conn, Rcpt, 37Pos, Solder; No. Of Contacts Harting 44J6310
D-SUB CONN, RCPT, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
D-Sub Receptacle; 37; Female; Stamped - 70070299 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Receptacle; 37; Female; Stamped
70070299
D-Sub Receptacle; 37; Female; Stamped 70070299
Stamped Contact, Female Connector, 37 Contacts, Solder Cup Connector Female connector Solder cup connector with straight 37 poles turned solder buckets and hole.

Stamped Contact, Female Connector, 37 Contacts, Solder Cup Connector

  • Female connector
    Solder cup connector with straight 37 poles turned solder buckets and hole.
Supplier's Site
D-Sub Connector Assemblies - 09672374704 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
09672374704
D-Sub Connector Assemblies 09672374704
CONN D-SUB RCPT 37POS SLDR CUP

CONN D-SUB RCPT 37POS SLDR CUP

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09672374704 44J6310 70070299 09672374704
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 37Pos, Solder; No. Of Contacts Harting D-Sub Receptacle; 37; Female; Stamped D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data