HARTING Inc. of North America D-Sub Connectors 9672155615

Description
D-Sub Standard Connectors D SUB MA STAMP
Request a Quote
Description
D-Sub Standard Connectors D SUB MA STAMP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09672155615 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09672155615
D-Sub Connectors 09672155615
D-Sub Standard Connectors D SUB MA STAMP

D-Sub Standard Connectors D SUB MA STAMP

Buy Now
D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting - 17AC4793 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting
17AC4793
D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting 17AC4793
D-SUB CONN, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site
D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting - 44J6306 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting
44J6306
D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting 44J6306
D-SUB CONN, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09672155615 17AC4793 44J6306
Product Name D-Sub Connectors D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-104-402-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details