HARTING Inc. of North America D-Sub Connectors 9672095615

Description
D-Sub Standard Connectors D SUB ML 9P AU
Request a Quote
Description
D-Sub Standard Connectors D SUB ML 9P AU
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09672095615 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09672095615
D-Sub Connectors 09672095615
D-Sub Standard Connectors D SUB ML 9P AU

D-Sub Standard Connectors D SUB ML 9P AU

Buy Now
D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting - 44J6302 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting
44J6302
D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting 44J6302
D-SUB CONN, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09672095615 44J6302
Product Name D-Sub Connectors D-Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5A-6422-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers