The Standard D Sub Connector, part number 96F2594, features 50 contacts and is designed for male connections with a straight termination method. It utilizes wave soldering for termination and has a termination length of 5.8 mm. The connector is compliant with DIN 41652 standards and has a rated current of 7.5 A. The connector's construction includes a thermoplastic resin insert that is glass-fiber filled, while the shell is made of steel with a tin plating. It has a creepage distance of ,â 1 mm and an insulation resistance greater than 10^10 Ω. The operating temperature range is from -55 °C to +125 °C, and it supports a maximum PCB thickness of 1.6 mm. This connector is suitable for applications requiring reliable electrical connections and is RoHS compliant with certain exemptions. It is packaged in quantities of 25 and has a net weight of 16.6 g. The connector is manufactured in Germany and is designed for use in various electronic applications.
D-Sub Standard Connectors DSUB SV ML TSD
STANDARD D SUB CONNECTOR; No. of Contacts:50Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 09670505654 | 96F2594 |
| Product Name | D-Sub Connectors | Standard D Sub Connector; No. Of Contacts Harting |
| Connector Type | D-Sub Connector | D-Sub Connector |