HARTING Inc. of North America D-Sub Connectors 9670505607

Description
D-Sub Standard Connectors DSUB SV ML TWW
Request a Quote
Description
D-Sub Standard Connectors DSUB SV ML TWW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670505607 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670505607
D-Sub Connectors 09670505607
D-Sub Standard Connectors DSUB SV ML TWW

D-Sub Standard Connectors DSUB SV ML TWW

Buy Now
D-Sub Conn, Plug, 50Pos, Th; No. Of Contacts Harting - 17AC1217 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 50Pos, Th; No. Of Contacts Harting
17AC1217
D-Sub Conn, Plug, 50Pos, Th; No. Of Contacts Harting 17AC1217
D-SUB CONN, PLUG, 50POS, TH; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

D-SUB CONN, PLUG, 50POS, TH; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09670505607 17AC1217
Product Name D-Sub Connectors D-Sub Conn, Plug, 50Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products