HARTING Inc. of North America D-Sub Connectors 9670505604

Description
D-Sub Standard Connectors DSUB SV ML TSD
Request a Quote
Description
D-Sub Standard Connectors DSUB SV ML TSD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670505604 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670505604
D-Sub Connectors 09670505604
D-Sub Standard Connectors DSUB SV ML TSD

D-Sub Standard Connectors DSUB SV ML TSD

Buy Now
D-Sub Conn, Plug, 50Pos, Solder; No. Of Contacts Harting - 17AC4789 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 50Pos, Solder; No. Of Contacts Harting
17AC4789
D-Sub Conn, Plug, 50Pos, Solder; No. Of Contacts Harting 17AC4789
D-SUB CONN, PLUG, 50POS, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, PLUG, 50POS, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09670505604 17AC4789
Product Name D-Sub Connectors D-Sub Conn, Plug, 50Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details