HARTING Inc. of North America D Sub Shell, Plug, 50 Position, Metal; No. Of Positions Harting 9670505601

Description
D SUB SHELL, PLUG, 50 POSITION, METAL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Metal Body; For Use With:D Sub Contacts RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, PLUG, 50 POSITION, METAL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Metal Body; For Use With:D Sub Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, 50 Position, Metal; No. Of Positions Harting - 96F2631 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, 50 Position, Metal; No. Of Positions Harting
96F2631
D Sub Shell, Plug, 50 Position, Metal; No. Of Positions Harting 96F2631
D SUB SHELL, PLUG, 50 POSITION, METAL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Metal Body; For Use With:D Sub Contacts RoHS Compliant: Yes

D SUB SHELL, PLUG, 50 POSITION, METAL; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:-; Gender:Plug; Connector Body Material:Metal Body; For Use With:D Sub Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F2631
Product Name D Sub Shell, Plug, 50 Position, Metal; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details